The Res, 82K5, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is an automotive-grade surface mount device (SMD) designed for precision applications. It features a resistance value of 82.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a maximum power dissipation of 0.2W and operates within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is constructed from high-grade materials and is laser-trimmed for precise tolerance figures, making it ideal for automotive, medical, and industrial applications. The dimensions of the resistor are 2.0 mm x 1.25 mm (0805 package size), and it is designed for compatibility with automatic placement systems, facilitating efficient assembly on printed circuit boards.
82.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
82.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 82K5, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
RES, 82K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:82.5kohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A140785CT-ND | 34AH2647 | 97AC1911 |
| Product Name | Chip Resistor - Surface Mount | Res, 82K5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity | Res, 82K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |