The Res, 80R6, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 80.6 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 200 mW and is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its durability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.
RQ 0805 80R6 0.1% 10PPM 1K RL
RES, 80R6, 0.1%, 0.2W, 0805, THIN FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 80R6, 0.1%, 0.2W, 0805, THIN FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A80R6BTDFTR-ND | 97AC4384 |
| Product Name | Chip Resistor - Surface Mount | Res, 80R6, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |