TE Connectivity Chip Resistor - Surface Mount RQ73C2A60R4BTDF

Description
60.4 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
60.4 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 60R4, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 60.4 ohms with a tolerance of ±0.1%, and a power rating of 200 mW. The resistor is constructed using high-grade materials and is laser-trimmed for precise tolerance figures. It is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 humid vapor test standards. The operating temperature range is from -55°C to 155°C, making it suitable for demanding environments. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for surface mount applications and can be reliably soldered using standard lead-free soldering techniques.

Datasheet Summary
Powered by GS/AI

The Res, 60R4, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 60.4 ohms with a tolerance of ±0.1%, and a power rating of 200 mW. The resistor is constructed using high-grade materials and is laser-trimmed for precise tolerance figures. It is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 humid vapor test standards. The operating temperature range is from -55°C to 155°C, making it suitable for demanding environments. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This resistor is suitable for surface mount applications and can be reliably soldered using standard lead-free soldering techniques.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A60R4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A60R4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A60R4BTDFTR-ND
60.4 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

60.4 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC1632
Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC1632
RES, 60R4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9110
Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9110
RES, 60R4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A60R4BTDFTR-ND 97AC1632
Product Name Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details