TE Connectivity Chip Resistor - Surface Mount RQ73C2A59KBTDF

Description
RQ 0805 59K 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 59K 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 59K, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 59 kΩ with a tolerance of ±0.1%, and a power rating of 200 mW. This resistor is constructed using high-grade materials and is AEC-Q200 qualified, ensuring its suitability for automotive environments. It is also sulfur resistant, complying with ASTM B809-95 standards, and is RoHS compliant. The operating temperature range is from -55°C to 155°C, making it versatile for different conditions. The resistor's small 0805 package size allows for efficient use in compact designs.

Datasheet Summary
Powered by GS/AI

The Res, 59K, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 59 kΩ with a tolerance of ±0.1%, and a power rating of 200 mW. This resistor is constructed using high-grade materials and is AEC-Q200 qualified, ensuring its suitability for automotive environments. It is also sulfur resistant, complying with ASTM B809-95 standards, and is RoHS compliant. The operating temperature range is from -55°C to 155°C, making it versatile for different conditions. The resistor's small 0805 package size allows for efficient use in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A59KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A59KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A59KBTDFTR-ND
RQ 0805 59K 0.1% 10PPM 1K RL

RQ 0805 59K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3955
Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3955
RES, 59K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6082
Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6082
RES, 59K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:59kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A59KBTDFTR-ND 97AC3955
Product Name Chip Resistor - Surface Mount Res, 59K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details