The Res 562R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 562 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 200mW, and it is constructed using thin film technology, which provides excellent stability and reliability. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, ensuring performance in harsh environments. The component is RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial use. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product meets their requirements.
RQ 0805 562R 0.1% 10PPM 1K RL
RES, 562R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 562R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:562ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A562RBTDFTR-ND | 97AC4143 |
| Product Name | Chip Resistor - Surface Mount | Res, 562R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |