The Res, 46K4, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 46.4 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various circuits. The resistor has a power rating of 200 mW and is housed in an 0805 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The component is RoHS compliant, aligning with environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its robustness against corrosion and temperature variations. With an operating temperature range of -55°C to 155°C and a maximum working voltage of 100V, this resistor is versatile for use in automotive, medical, and industrial applications. The thin film technology provides a tight temperature coefficient of resistance (TCR) of ±10 ppm/°C, making it ideal for precision applications where stability is critical.
46.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
46.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
46.4 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 46K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:46.4kohm;
RES, 46K4, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A140345CT-ND | 96AC8764 | 34AH2561 |
| Product Name | Chip Resistor - Surface Mount | Res, 46K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity | Res, 46K4, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |