TE Connectivity Chip Resistor - Surface Mount RQ73C2A3K01BTD

Description
3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140178DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140178DKR-ND
Chip Resistor - Surface Mount A140178DKR-ND
3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140178CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140178CT-ND
Chip Resistor - Surface Mount A140178CT-ND
3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140178TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140178TR-ND
Chip Resistor - Surface Mount A140178TR-ND
3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.01 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 3K01, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8550
Res, 3K01, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8550
RES, 3K01, 0.1%, 0.2W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.2W, 0805, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2488
Res, 3K01, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2488
RES, 3K01, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 3K01, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A140178DKR-ND 96AC8550 34AH2488
Product Name Chip Resistor - Surface Mount Res, 3K01, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity Res, 3K01, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers