The Res, 34R8, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 34.8 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various conditions. This product is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.
RQ 0805 34R8 0.1% 10PPM 1K RL
RES, 34R8, 0.1%, 0.2W, 0805, THIN FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 34R8, 0.1%, 0.2W, 0805, THIN FILM; Resistance:34.8ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A34R8BTDFTR-ND | 97AC3711 |
| Product Name | Chip Resistor - Surface Mount | Res, 34R8, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |