The Res, 280R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 280 ohms with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.2 watts and is constructed using thin film technology, which contributes to its stability and accuracy. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant, complying with ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring reliability in various environmental conditions. Additionally, it is RoHS compliant, aligning with modern environmental regulations. Engineers looking for a reliable and precise resistor for automotive, medical, or industrial applications may find this product to be a suitable choice.
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
280 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 280R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 280R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140168DKR-ND | 97AC3460 |
| Product Name | Chip Resistor - Surface Mount | Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 280 ohms | 280 ohms |