24.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
24.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
24.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 24K9, 0.1%, 0.2W, 0805, THIN FILM; Resistance:24.9kohm;
RES, 24K9, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A140025DKR-ND | 97AC3203 | 34AH2466 |
| Product Name | Chip Resistor - Surface Mount | Res, 24K9, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity | Res, 24K9, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |