The Res, 13K3, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 13.3 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 200 mW and is housed in an 0805 package size. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and it is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs. Its construction includes a special passivation layer that enhances durability against environmental factors. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications. Engineers seeking a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.
RES, 13K3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13.3kohm;
RES, 13K3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC2902 |
| Product Name | Res, 13K3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |