The Res, 69K8, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 69.8 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 150 mW and is housed in a compact 0603 package, which measures approximately 1.6 mm x 0.8 mm. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant according to ASTM B809-95 standards. It is RoHS compliant, ensuring it meets environmental regulations. The thin film construction allows for tight temperature coefficient of resistance (TCR) specifications, contributing to its precision performance. The operating temperature range is from -55°C to 155°C, making it versatile for various environmental conditions. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.
69.8 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
69.8 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
69.8 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 69K8, 0.1%, 0.15W, 0603, THIN FILM; Resistance:69.8kohm;
RES, 69K8, 0.1%, 0.15W, 0603, THIN FILM; Resistance:69.8kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139497TR-ND | 97AC2294 |
| Product Name | Chip Resistor - Surface Mount | Res, 69K8, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |