The Res, 40R2, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 40.2 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is also sulfur resistant, complying with ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various conditions. Engineers may find this component ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.
40.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
40.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
40.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 40R2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 40R2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:40.2ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139799TR-ND | 97AC0211 |
| Product Name | Chip Resistor - Surface Mount | Res, 40R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 40.2 ohms | 40.2 ohms |