TE Connectivity Chip Resistor - Surface Mount RQ73C1J31K6BTDF

Description
RQ 0603 31K6 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 31K6 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J31K6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J31K6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J31K6BTDFTR-ND
RQ 0603 31K6 0.1% 10PPM 1K RL

RQ 0603 31K6 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC1852
Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC1852
RES, 31K6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4358
Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4358
RES, 31K6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J31K6BTDFTR-ND 97AC1852
Product Name Chip Resistor - Surface Mount Res, 31K6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details