The Res 301R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 301 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 0.15W and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for use in a variety of environments. The resistor's small 0603 package size facilitates integration into compact circuit designs. Engineers looking for a reliable and precise resistor for automotive, medical, or industrial applications may find this product to be a suitable choice.
301 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
301 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
301 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 301R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 301R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140730DKR-ND | 97AC4365 |
| Product Name | Chip Resistor - Surface Mount | Res, 301R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 301 ohms | 301 ohms |