The Res, 2K15, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 2.15 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The component is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its robustness. Engineers may consider this resistor for use in automotive, medical, and industrial applications due to its precision and environmental resilience.
2.15 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.15 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.15 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 2K15, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.15kohm;
RES, 2K15, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.15kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140447CT-ND | 97AC3937 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K15, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |