25.5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
25.5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
25.5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 25K5, 0.1%, 0.15W, 0603, THIN FILM; Resistance:25.5kohm;
RES, 25K5, 0.1%, 0.15W, 0603, THIN FILM; Resistance:25.5kohm;
RES, 25K5, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RQ73C1J25K5BTDFTR-ND | 97AC1613 | 34AH2155 |
| Product Name | Chip Resistor - Surface Mount | Res, 25K5, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity | Res, 25K5, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |