The Res, 1K82, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.82 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150 mW, and it is constructed using thin film technology, which contributes to its stability and reliability. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and precise resistor for automotive, medical, or industrial applications may find this product to be a suitable choice.
1.82 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.82 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.82 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 1K82, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.82kohm;
RES, 1K82, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.82kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140440TR-ND | 97AC3934 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K82, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |