TE Connectivity Chip Resistor - Surface Mount RQ73C1J1K37BTD

Description
1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K37, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.37 kOc with a tolerance of ¬±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150 mW, and it is housed in a compact 0603 package, which measures 1.55 mm x 0.80 mm. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant per ASTM B809-95, enhancing its reliability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. With a temperature coefficient of resistance (TCR) of ¬±10 ppm/¬8C, it maintains stable performance across a wide temperature range of -55¬8C to 155¬8C. Overall, this resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Res, 1K37, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.37 kOc with a tolerance of ¬±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150 mW, and it is housed in a compact 0603 package, which measures 1.55 mm x 0.80 mm. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant per ASTM B809-95, enhancing its reliability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. With a temperature coefficient of resistance (TCR) of ¬±10 ppm/¬8C, it maintains stable performance across a wide temperature range of -55¬8C to 155¬8C. Overall, this resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140144CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140144CT-ND
Chip Resistor - Surface Mount A140144CT-ND
1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140144TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140144TR-ND
Chip Resistor - Surface Mount A140144TR-ND
1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140144DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140144DKR-ND
Chip Resistor - Surface Mount A140144DKR-ND
1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.37 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5649
Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5649
RES, 1K37, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC3422
Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC3422
RES, 1K37, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140144CT-ND 97AC5649
Product Name Chip Resistor - Surface Mount Res, 1K37, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers