TE Connectivity Chip Resistor - Surface Mount RQ73C1J1K0BTD

Description
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139971DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139971DKR-ND
Chip Resistor - Surface Mount A139971DKR-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139971CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139971CT-ND
Chip Resistor - Surface Mount A139971CT-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139971TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139971TR-ND
Chip Resistor - Surface Mount A139971TR-ND
1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2045
Res, 1K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2045
RES, 1K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC3144
Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC3144
RES, 1K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC8303
Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC8303
RES, 1K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A139971DKR-ND 34AH2045 97AC3144
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity Res, 1K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details