TE Connectivity Chip Resistor - Surface Mount RQ73C1J191RBTDF

Description
RQ 0603 191R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 191R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J191RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J191RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J191RBTDFTR-ND
RQ 0603 191R 0.1% 10PPM 1K RL

RQ 0603 191R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC3907
Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC3907
RES, 191R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC8900
Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC8900
RES, 191R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J191RBTDFTR-ND 97AC3907
Product Name Chip Resistor - Surface Mount Res, 191R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers