TE Connectivity Chip Resistor - Surface Mount RQ73C1J16K9BTDF

Description
RES 16.9K OHM 0.1% 0.15W 0603
Request a Quote Datasheet
Description
RES 16.9K OHM 0.1% 0.15W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J16K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J16K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J16K9BTDFTR-ND
RES 16.9K OHM 0.1% 0.15W 0603

RES 16.9K OHM 0.1% 0.15W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1J16K9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J16K9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C1J16K9BTDFCT-ND
RES 16.9K OHM 0.1% 0.15W 0603

RES 16.9K OHM 0.1% 0.15W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1J16K9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J16K9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J16K9BTDFDKR-ND
RES 16.9K OHM 0.1% 0.15W 0603

RES 16.9K OHM 0.1% 0.15W 0603

Buy Now Datasheet
Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5845
Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5845
RES, 16K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC1050
Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC1050
RES, 16K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J16K9BTDFTR-ND 97AC5845
Product Name Chip Resistor - Surface Mount Res, 16K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details