TE Connectivity Chip Resistor - Surface Mount RQ73C1J12K4BTDF

Description
RQ 0603 12K4 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 12K4 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J12K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J12K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J12K4BTDFTR-ND
RQ 0603 12K4 0.1% 10PPM 1K RL

RQ 0603 12K4 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC0779
Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC0779
RES, 12K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC0778
Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC0778
RES, 12K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J12K4BTDFTR-ND 97AC0779
Product Name Chip Resistor - Surface Mount Res, 12K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7684FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details