RQ 0603 110K 0.1% 10PPM 1K RL
RES, 110K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 110K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C1J110KBTDFTR-ND | 97AC0480 |
| Product Name | Chip Resistor - Surface Mount | Res, 110K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |