TE Connectivity Chip Resistor - Surface Mount RQ73C1E732RBTD

Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139615TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139615TR-ND
Chip Resistor - Surface Mount A139615TR-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139615DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139615DKR-ND
Chip Resistor - Surface Mount A139615DKR-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139615CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139615CT-ND
Chip Resistor - Surface Mount A139615CT-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC2561
Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC2561
RES, 732R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4989
Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4989
RES, 732R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139615TR-ND 97AC2561
Product Name Chip Resistor - Surface Mount Res, 732R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers