The Res, 71R5, 0.1%, 0.063W, 0402, Thin Film resistor is a surface mount device (SMD) designed for precision applications. It features a resistance value of 71.5 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63mW, and it is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is constructed using thin film technology and includes a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. It is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also RoHS compliant. The operating temperature range is from -55°C to 155°C, allowing for versatility in various environmental conditions. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.
RES, 71R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 71R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96AC7816 |
| Product Name | Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |