TE Connectivity Chip Resistor - Surface Mount RQ73C1E6K81BTDF

Description
RQ 0402 6K81 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 6K81 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E6K81BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E6K81BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E6K81BTDFTR-ND
RQ 0402 6K81 0.1% 10PPM 1K RL

RQ 0402 6K81 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC2174
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC2174
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2025
Res, 6K81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2025
RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 6K81, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E6K81BTDFTR-ND 97AC2174 34AH2025
Product Name Chip Resistor - Surface Mount Res, 6K81, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 6K81, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details