TE Connectivity Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E590RBTD

Description
RES, 590R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 590R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 590R, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 590 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 63mW and is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, ensuring performance in harsh environments. The RoHS compliance further supports its use in environmentally sensitive applications. The operational temperature range is from -55°C to 155°C, allowing for versatility in various operating conditions. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this component meets their specifications for precision and durability.

Datasheet Summary
Powered by GS/AI

The Res, 590R, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 590 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 63mW and is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, ensuring performance in harsh environments. The RoHS compliance further supports its use in environmentally sensitive applications. The operational temperature range is from -55°C to 155°C, allowing for versatility in various operating conditions. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this component meets their specifications for precision and durability.

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC9603
Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC9603
RES, 590R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC7599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC7599
Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC7599
RES, 590R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC9603
Product Name Res, 590R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details