TE Connectivity Chip Resistor - Surface Mount RQ73C1E56R2BTD

Description
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 56R2, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 56.2 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 63mW and is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards, and is sulfur resistant according to ASTM B809-95, making it suitable for harsh environments. It is also RoHS compliant, aligning with modern environmental standards. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) performance, ensuring stability across a wide temperature range. Engineers looking for a reliable and precise resistor for automotive, medical, or industrial applications may find this product to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The Res, 56R2, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 56.2 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 63mW and is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards, and is sulfur resistant according to ASTM B809-95, making it suitable for harsh environments. It is also RoHS compliant, aligning with modern environmental standards. The thin film technology used in its construction provides excellent temperature coefficient of resistance (TCR) performance, ensuring stability across a wide temperature range. Engineers looking for a reliable and precise resistor for automotive, medical, or industrial applications may find this product to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139437DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139437DKR-ND
Chip Resistor - Surface Mount A139437DKR-ND
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139437TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139437TR-ND
Chip Resistor - Surface Mount A139437TR-ND
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139437CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139437CT-ND
Chip Resistor - Surface Mount A139437CT-ND
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC9593
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC9593
RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4759
Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4759
RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 56R2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139437DKR-ND 96AC9593
Product Name Chip Resistor - Surface Mount Res, 56R2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details