The Res 549R, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 549 ohms with a tolerance of ±0.1%, ensuring precise performance. The resistor is constructed using high-grade raw materials and is laser-trimmed for accuracy. This component is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 humid vapor test standards. It is RoHS compliant, making it suitable for environmentally conscious designs. The maximum power dissipation is rated at 0.063W, and it operates effectively within a temperature range of -55°C to 155°C. The 0402 package size allows for compatibility with automated placement systems, making it ideal for high-volume manufacturing. The resistor's robust construction supports soldering processes, including immersion in solder baths at high temperatures. Overall, this resistor is a reliable choice for engineers seeking precision and durability in their electronic designs.
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
549 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 549R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 549R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C1E549RBTDFCT-ND | 96AC7582 |
| Product Name | Chip Resistor - Surface Mount | Res, 549R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |