31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm;
RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140720TR-ND | 97AC4348 |
| Product Name | Chip Resistor - Surface Mount | Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |