TE Connectivity Chip Resistor - Surface Mount RQ73C1E30K1BTDF

Description
RQ 0402 30K1 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 30K1 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E30K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E30K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E30K1BTDFTR-ND
RQ 0402 30K1 0.1% 10PPM 1K RL

RQ 0402 30K1 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1576
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1576
RES, 30K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH1999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH1999
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH1999
RES, 30K1, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 30K1, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E30K1BTDFTR-ND 97AC1576 34AH1999
Product Name Chip Resistor - Surface Mount Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 30K1, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details