TE Connectivity Chip Resistor - Surface Mount RQ73C1E2K94BTD

Description
2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140710CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140710CT-ND
Chip Resistor - Surface Mount A140710CT-ND
2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140710TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140710TR-ND
Chip Resistor - Surface Mount A140710TR-ND
2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140710DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140710DKR-ND
Chip Resistor - Surface Mount A140710DKR-ND
2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.94 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4343
Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4343
RES, 2K94, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1828
Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1828
RES, 2K94, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140710CT-ND 97AC4343
Product Name Chip Resistor - Surface Mount Res, 2K94, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers