The Res, 2K15, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 2.15 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63 mW, and it is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, ensuring its reliability in automotive applications. It is also sulfur resistant, complying with ASTM B809-95, which enhances its durability in harsh environments. The resistor operates effectively within a temperature range of -55°C to 155°C, providing versatility for various applications, including automotive, medical equipment, and industrial instruments. Additionally, it is RoHS compliant, aligning with environmental standards. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 2K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.15kohm;
RES, 2K15, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.15kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140417TR-ND | 97AC1304 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K15, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |