The Res, 29K4, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 29.4 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 63 mW and is housed in a compact 0402 package, making it suitable for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, providing versatility for various operating conditions. Overall, this resistor is ideal for engineers seeking a reliable and precise component for their electronic designs.
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
29.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 29K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:29.4kohm;
RES, 29K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:29.4kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140577CT-ND | 97AC1600 |
| Product Name | Chip Resistor - Surface Mount | Res, 29K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |