TE Connectivity Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E22K6BTDF

Description
RES, 22K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 22K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 22K6, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical, and industrial uses. It features a resistance value of 22.6 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 63 mW and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it environmentally friendly. Its construction includes a special passivation layer on the resistive element, enhancing durability and reliability in various conditions. The compact 0402 package size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Res, 22K6, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical, and industrial uses. It features a resistance value of 22.6 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 63 mW and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive environments, and is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it environmentally friendly. Its construction includes a special passivation layer on the resistive element, enhancing durability and reliability in various conditions. The compact 0402 package size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC6035
Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC6035
RES, 22K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC6036
Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC6036
RES, 22K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC6035
Product Name Res, 22K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details