TE Connectivity Chip Resistor - Surface Mount RQ73C1E21K5BTD

Description
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140424CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140424CT-ND
Chip Resistor - Surface Mount A140424CT-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140424DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140424DKR-ND
Chip Resistor - Surface Mount A140424DKR-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140424TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140424TR-ND
Chip Resistor - Surface Mount A140424TR-ND
21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

21.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1307
Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1307
RES, 21K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC3901
Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC3901
RES, 21K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140424CT-ND 97AC1307
Product Name Chip Resistor - Surface Mount Res, 21K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details