RES, 1K58, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.58kohm;
RES, 1K58, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.58kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC3649 |
| Product Name | Res, 1K58, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |