TE Connectivity Chip Resistor - Surface Mount RQ73C1E1K33BTDF

Description
RQ 0402 1K33 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 1K33 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E1K33BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E1K33BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E1K33BTDFTR-ND
RQ 0402 1K33 0.1% 10PPM 1K RL

RQ 0402 1K33 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH1959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH1959
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH1959
RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC8483
Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC8483
RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E1K33BTDFTR-ND 34AH1959 96AC8483
Product Name Chip Resistor - Surface Mount Res, 1K33, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity Res, 1K33, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details