TE Connectivity Chip Resistor - Surface Mount RQ73C1E15K8BTD

Description
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140271DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140271DKR-ND
Chip Resistor - Surface Mount A140271DKR-ND
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140271CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140271CT-ND
Chip Resistor - Surface Mount A140271CT-ND
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140271TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140271TR-ND
Chip Resistor - Surface Mount A140271TR-ND
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC8691
Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC8691
RES, 15K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 15K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC3668
Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC3668
RES, 15K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 15K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140271DKR-ND 96AC8691
Product Name Chip Resistor - Surface Mount Res, 15K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers