TE Connectivity Heatshrink, Sleeve, 9.5Mm, White, Bx250; Marker Type Raychem Te Connectivity RPS-8-4/2.0-9

Description
HEATSHRINK, SLEEVE, 9.5MM, WHITE, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:9.53mm; I.D. Min:3.18mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, SLEEVE, 9.5MM, WHITE, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:9.53mm; I.D. Min:3.18mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Sleeve, 9.5Mm, White, Bx250; Marker Type Raychem Te Connectivity - 51AH9978 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeve, 9.5Mm, White, Bx250; Marker Type Raychem Te Connectivity
51AH9978
Heatshrink, Sleeve, 9.5Mm, White, Bx250; Marker Type Raychem Te Connectivity 51AH9978
HEATSHRINK, SLEEVE, 9.5MM, WHITE, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:9.53mm; I.D. Min:3.18mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

HEATSHRINK, SLEEVE, 9.5MM, WHITE, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:9.53mm; I.D. Min:3.18mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51AH9978
Product Name Heatshrink, Sleeve, 9.5Mm, White, Bx250; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details