HEATSHRINK, SLEEVE, 19MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:19mm; I.D. Min:6.35mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 07WX1279 |
| Product Name | Heatshrink, Sleeve, 19Mm, Yel, Bx250; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |