HEAT-SHRINKABLE WIRE & CABLE IDENTIFICATION SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 48.26mm; I.D. Max:-; I.D. Min:3.18mm; Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 80K8129 |
| Product Name | Heat-Shrinkable Wire & Cable Identification Sleeves; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |