TE Connectivity ™ Cables, Wires - Management - Labels, Labeling RPS-22-18/2.0-9

Description
Win Source Part Number: 1085960-RPS-22-18/2. 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: RPS Color: White For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Irradiated Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): TMSSCE1K31620S29; TMS-SCE-1K-1/8-2.0-9 ; TMS-SCE-1/8-2.0-9; TMS-SCE-3/32-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ613437000 1; RPS-22-18/2.0-9.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6134370001 Base Product Number: RPS Label Type: Heat Shrinkable Label Size: 0.13" x 1.97" (3.3mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1085960-RPS-22-18/2. 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: RPS Color: White For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Irradiated Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): TMSSCE1K31620S29; TMS-SCE-1K-1/8-2.0-9 ; TMS-SCE-1/8-2.0-9; TMS-SCE-3/32-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ613437000 1; RPS-22-18/2.0-9.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6134370001 Base Product Number: RPS Label Type: Heat Shrinkable Label Size: 0.13" x 1.97" (3.3mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1085960-RPS-22-18/2.0-9
Cables, Wires - Management - Labels, Labeling 1085960-RPS-22-18/2.0-9
Win Source Part Number: 1085960-RPS-22-18/2. 0-9 Category: Cables, Wires - Management>Labels, Labeling Series: RPS Color: White For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Irradiated Temperature Range - Operating: -30°C ~ 105°C Alternative Parts (Cross-Reference): TMSSCE1K31620S29; TMS-SCE-1K-1/8-2.0-9 ; TMS-SCE-1/8-2.0-9; TMS-SCE-3/32-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ613437000 1; RPS-22-18/2.0-9.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 6134370001 Base Product Number: RPS Label Type: Heat Shrinkable Label Size: 0.13" x 1.97" (3.3mm x 50.0mm)

Win Source Part Number: 1085960-RPS-22-18/2.0-9
Category: Cables, Wires - Management>Labels, Labeling
Series: RPS
Color: White
For Use With/Related Products: T200, T208M, T212M, T312M, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Irradiated
Temperature Range - Operating: -30°C ~ 105°C
Alternative Parts (Cross-Reference): TMSSCE1K31620S29; TMS-SCE-1K-1/8-2.0-9; TMS-SCE-1/8-2.0-9; TMS-SCE-3/32-2.0-9; CM-SCE-1/4-4H-9; CM-SCE-1/2-4H-9; S100X220YAJ6134370001; RPS-22-18/2.0-9.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 6134370001
Base Product Number: RPS
Label Type: Heat Shrinkable
Label Size: 0.13" x 1.97" (3.3mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1085960-RPS-22-18/2.0-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC11605M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 16FT Length - 1321037-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details