HEAT SHRINK MARKER, 3.18MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 48.26mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 71P8178 |
| Product Name | Heat Shrink Marker, 3.18Mm, Yellow; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |