TE Connectivity Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity RPS-18-12/2.0-4

Description
HEAT-SHRINKABLE WIRE & CABLE IDENT SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.75mm x 48.26mm; I.D. Max:-; I.D. Min:1.57mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINKABLE WIRE & CABLE IDENT SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.75mm x 48.26mm; I.D. Max:-; I.D. Min:1.57mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity - 67K9479 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity
67K9479
Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity 67K9479
HEAT-SHRINKABLE WIRE & CABLE IDENT SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.75mm x 48.26mm; I.D. Max:-; I.D. Min:1.57mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT-SHRINKABLE WIRE & CABLE IDENT SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:4.75mm x 48.26mm; I.D. Max:-; I.D. Min:1.57mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Heatshrink, Sleeve, 4.8Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 95M4412 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeve, 4.8Mm, Yel, Bx250; Marker Type Raychem Te Connectivity
95M4412
Heatshrink, Sleeve, 4.8Mm, Yel, Bx250; Marker Type Raychem Te Connectivity 95M4412
HEATSHRINK, SLEEVE, 4.8MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:4.75mm; I.D. Min:1.57mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

HEATSHRINK, SLEEVE, 4.8MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:4.75mm; I.D. Min:1.57mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 67K9479
Product Name Heat-Shrinkable Wire & Cable Ident Sleeves; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details