TE Connectivity Heatshrink, Sleeve, 12.7Mm, Wht, Bx250; Marker Type Raychem Te Connectivity RPS-10-2/2.0-9

Description
HEATSHRINK, SLEEVE, 12.7MM, WHT, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, SLEEVE, 12.7MM, WHT, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Sleeve, 12.7Mm, Wht, Bx250; Marker Type Raychem Te Connectivity - 65H6497 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeve, 12.7Mm, Wht, Bx250; Marker Type Raychem Te Connectivity
65H6497
Heatshrink, Sleeve, 12.7Mm, Wht, Bx250; Marker Type Raychem Te Connectivity 65H6497
HEATSHRINK, SLEEVE, 12.7MM, WHT, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

HEATSHRINK, SLEEVE, 12.7MM, WHT, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Heat-Shrinkable Wire & Cable Identification Sleeves; Marker Type Raychem Te Connectivity - 67K9472 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrinkable Wire & Cable Identification Sleeves; Marker Type Raychem Te Connectivity
67K9472
Heat-Shrinkable Wire & Cable Identification Sleeves; Marker Type Raychem Te Connectivity 67K9472
HEAT-SHRINKABLE WIRE & CABLE IDENTIFICATION SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 48.26mm; I.D. Max:-; I.D. Min:12.7mm; Colour:White RoHS Compliant: Yes

HEAT-SHRINKABLE WIRE & CABLE IDENTIFICATION SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 48.26mm; I.D. Max:-; I.D. Min:12.7mm; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65H6497
Product Name Heatshrink, Sleeve, 12.7Mm, Wht, Bx250; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details