General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RP838012 ROHS COMPLIANT: YES
General Purpose Relays SPST-NO 12A 12VDC POWER PCB RELAY
RELAY GEN PURPOSE SPST 12A 12V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1788-ND | 48M7858 | RP838012 | RP838012 |
| Product Name | Power Relays, Over 2 Amps | Rp838012 Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |