General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1323808-G5LE-14 DC3
Category: Relays>Power Relays, Over 2 Amps
Packaging: Tray
Termination Style: PC Pin
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 500
Mounting: Through Hole
Coil Resistance: 22.5 Ohms
Coil Current: 133 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 3VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0050
Other Part Number: Z3326,G5LE143DC,G5LN
Base Product Number: G5LE
RoHS Status: RoHS Compliant
General Purpose Relays Power PCB Relay
POWER RELAY, 3VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:3VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:PC Pin RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | Z3326-ND | 1323808-G5LE-14 DC3 | G5LE-14 DC3 | 89C5989 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, 3Vdc, 10A, Tht; Contact Configuration Omron Electronic Components |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -13 to 185 F (-25 to 85 C) |