General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RP810024
General Purpose Relays SPDT 12A 24VDC POWER PCB RELAY
RELAY GEN PURPOSE SPDT 12A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2310-ND | 45AJ7400 | RP810024 | RP810024 |
| Product Name | Power Relays, Over 2 Amps | Rp810024 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |